Advantech Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) RSB-4220CS-MCA1E

Description
Win Source Part Number: 995594-RSB-4220CS-MC A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: TI Sitara Cortex A8 AM3352 Speed: 1.0GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (1) Package: Bulk Standard Package: 1 Power (Watts): 2.8W Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 5.7" x 4" (146mm x 102mm) Number of Cores: 1 Cooling Type: Heat Sink Form Factor: 3.5" SBC Expansion Site/Bus: Mini-PCIe, SD RAM Capacity/Installed: 512MB/512MB Video Outputs: LVDS RS-232 (422, 485): 6 Digital I/O Lines: 8 ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: RSB-4220
Request a Quote Datasheet
Description
Win Source Part Number: 995594-RSB-4220CS-MC A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: TI Sitara Cortex A8 AM3352 Speed: 1.0GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (1) Package: Bulk Standard Package: 1 Power (Watts): 2.8W Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 5.7" x 4" (146mm x 102mm) Number of Cores: 1 Cooling Type: Heat Sink Form Factor: 3.5" SBC Expansion Site/Bus: Mini-PCIe, SD RAM Capacity/Installed: 512MB/512MB Video Outputs: LVDS RS-232 (422, 485): 6 Digital I/O Lines: 8 ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: RSB-4220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) - RSB-4220CS-MCA1E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM)
RSB-4220CS-MCA1E
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) RSB-4220CS-MCA1E
Win Source Part Number: 995594-RSB-4220CS-MC A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: TI Sitara Cortex A8 AM3352 Speed: 1.0GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (1) Package: Bulk Standard Package: 1 Power (Watts): 2.8W Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 5.7" x 4" (146mm x 102mm) Number of Cores: 1 Cooling Type: Heat Sink Form Factor: 3.5" SBC Expansion Site/Bus: Mini-PCIe, SD RAM Capacity/Installed: 512MB/512MB Video Outputs: LVDS RS-232 (422, 485): 6 Digital I/O Lines: 8 ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: RSB-4220

Win Source Part Number: 995594-RSB-4220CS-MCA1E
Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Core Processor: TI Sitara Cortex A8 AM3352
Speed: 1.0GHz
Ethernet: 10/100/1000Mbps
USB: USB 2.0 (1)
Package: Bulk
Standard Package: 1
Power (Watts): 2.8W
Watchdog Timer: Yes
Temperature Range - Operating: 0°C ~ 60°C
Dimension: 5.7" x 4" (146mm x 102mm)
Number of Cores: 1
Cooling Type: Heat Sink
Form Factor: 3.5" SBC
Expansion Site/Bus: Mini-PCIe, SD
RAM Capacity/Installed: 512MB/512MB
Video Outputs: LVDS
RS-232 (422, 485): 6
Digital I/O Lines: 8
ECCN: 5A992C
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Advantech Corp
Base Product Number: RSB-4220

Buy Now Datasheet
Sheung Wan, Hong Kong
Single Board Computers
RSB-4220CS-MCA1E
Single Board Computers RSB-4220CS-MCA1E
Single Board Computers TI AM3352 1.0GHz 3.5" RISC SBC

Single Board Computers TI AM3352 1.0GHz 3.5" RISC SBC

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number RSB-4220CS-MCA1E RSB-4220CS-MCA1E
Product Name Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) Single Board Computers
Unlock Full Specs
to access all available technical data

Similar Products

VME Board with Freescale MPC8540 System-on-chip Processor - MVME3100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC8540 PowerQUICC III – PowerPC e500 core
Computer Bus PCI; PCI-X; PMC Bus; USB; VME Bus
CPU Speed 833 MHz
View Details
NEXCOM USA
Specs
Processor / CPU Intel Pentium III
Computer Bus PCI
Chipset SiS Chipset
View Details