Advantech LGA1700 12、13、14th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, M.2, Dual 2.5GbE, and Triple Displays PCE-5133G2-00A2

Description
LGA1700 12、13、14th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, M.2, Dual 2.5GbE, and Triple Displays Intel® Core™ i9/i7/i5/i3/Pentium LGA1700 processor with R680E chipset Up to 64 GB of dual-channel (on-die ECC) DDR5 4800 MHz PCIe 3.0, M.2, USB 3.2, SATA 3.0, Dual 2.5GbE LAN and SW Raid 0, 1, 5, 10 Supports VGA and 2 x DVI-D/DP/HDMI display (with optional cable) Supports out-of-band remote management with AMT Supports Advantech’s TPM and COM modules, SUSI 4.0, and embedded software APIs Supports Windows 11 IoT Enterprise LTSC
Request a Quote Datasheet
Description
LGA1700 12、13、14th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, M.2, Dual 2.5GbE, and Triple Displays Intel® Core™ i9/i7/i5/i3/Pentium LGA1700 processor with R680E chipset Up to 64 GB of dual-channel (on-die ECC) DDR5 4800 MHz PCIe 3.0, M.2, USB 3.2, SATA 3.0, Dual 2.5GbE LAN and SW Raid 0, 1, 5, 10 Supports VGA and 2 x DVI-D/DP/HDMI display (with optional cable) Supports out-of-band remote management with AMT Supports Advantech’s TPM and COM modules, SUSI 4.0, and embedded software APIs Supports Windows 11 IoT Enterprise LTSC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGA1700 12、13、14th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, M.2, Dual 2.5GbE, and Triple Displays - PCE-5133G2-00A2 - Advantech
Cincinnati, OH, United States
LGA1700 12、13、14th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, M.2, Dual 2.5GbE, and Triple Displays
PCE-5133G2-00A2
LGA1700 12、13、14th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, M.2, Dual 2.5GbE, and Triple Displays PCE-5133G2-00A2
LGA1700 12、13、14th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, M.2, Dual 2.5GbE, and Triple Displays Intel® Core™ i9/i7/i5/i3/Pentium LGA1700 processor with R680E chipset Up to 64 GB of dual-channel (on-die ECC) DDR5 4800 MHz PCIe 3.0, M.2, USB 3.2, SATA 3.0, Dual 2.5GbE LAN and SW Raid 0, 1, 5, 10 Supports VGA and 2 x DVI-D/DP/HDMI display (with optional cable) Supports out-of-band remote management with AMT Supports Advantech’s TPM and COM modules, SUSI 4.0, and embedded software APIs Supports Windows 11 IoT Enterprise LTSC

LGA1700 12、13、14th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, M.2, Dual 2.5GbE, and Triple Displays

  • Intel® Core™ i9/i7/i5/i3/Pentium LGA1700 processor with R680E chipset
  • Up to 64 GB of dual-channel (on-die ECC) DDR5 4800 MHz
  • PCIe 3.0, M.2, USB 3.2, SATA 3.0, Dual 2.5GbE LAN and SW Raid 0, 1, 5, 10
  • Supports VGA and 2 x DVI-D/DP/HDMI display (with optional cable)
  • Supports out-of-band remote management with AMT
  • Supports Advantech’s TPM and COM modules, SUSI 4.0, and embedded software APIs
  • Supports Windows 11 IoT Enterprise LTSC
Buy Now Datasheet
Single Board Computers (SBCs) - 2084-PCE-5133G2-00A2-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
2084-PCE-5133G2-00A2-ND
Single Board Computers (SBCs) 2084-PCE-5133G2-00A2-ND
LGA1700 121314TH GENERATION INTE

LGA1700 121314TH GENERATION INTE

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number PCE-5133G2-00A2 2084-PCE-5133G2-00A2-ND
Product Name LGA1700 12、13、14th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, M.2, Dual 2.5GbE, and Triple Displays Single Board Computers (SBCs)
Processor / CPU Intel® Core™ processors (14th/13th/12th Gen)
Chipset Intel Chipset
Features RJ-45 Connectors Watchdog Timer
Cache Memory 36000 KB
Operating Temperature -40 to 185 F (-40 to 85 C) 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-788E-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 192000 MB
Ports USB
View Details
Single Board Computers (SBCs) - 2084-AIMB-586WG2-00A1E-ND - DigiKey
Specs
CPU Speed 1800 to 3700 MHz
Features Watchdog Timer
Main Memory 0 to 128000 MB
View Details
2 suppliers
Single Board Computers (SBCs) - 2084-AIMB-233G2-U3A1E-ND - DigiKey
Specs
CPU Speed 2400 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details