Advantech Rockchip RK3399 Cortex-A72 Quad core, up to 1.8GHz, 3.5" SBC RSB-4710

Description
Rockchip RK3399 Cortex-A72 Quad core, up to 1.8GHz, 3.5" SBC Rockchip RK3399 ARM dual Cortex-A72 and quad Cortex-A53 1.8 GHz Onboard 2/4GB LPDDR4 memory and 16GB eMMC Dual HDMI(4K 60fps + 1080P), 1 eDP, 1 dual channel LVDS, 1 MIPI CSI Support 4K H.264/H.265 Video decoder 6 serial, 1 USB3.0, 4 USB2.0 ,1 USB OTG, 2 GbE, 1 SPI, 1 I2C, 6 GPIO M.2 for WIFI/BT support, mini-PCIe for 3G/4G support Support Debian and Android
Request a Quote Datasheet
Description
Rockchip RK3399 Cortex-A72 Quad core, up to 1.8GHz, 3.5" SBC Rockchip RK3399 ARM dual Cortex-A72 and quad Cortex-A53 1.8 GHz Onboard 2/4GB LPDDR4 memory and 16GB eMMC Dual HDMI(4K 60fps + 1080P), 1 eDP, 1 dual channel LVDS, 1 MIPI CSI Support 4K H.264/H.265 Video decoder 6 serial, 1 USB3.0, 4 USB2.0 ,1 USB OTG, 2 GbE, 1 SPI, 1 I2C, 6 GPIO M.2 for WIFI/BT support, mini-PCIe for 3G/4G support Support Debian and Android
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rockchip RK3399 Cortex-A72 Quad core, up to 1.8GHz, 3.5
Cincinnati, OH, United States
Rockchip RK3399 Cortex-A72 Quad core, up to 1.8GHz, 3.5" SBC
Rockchip RK3399 Cortex-A72 Quad core, up to 1.8GHz, 3.5" SBC
Rockchip RK3399 Cortex-A72 Quad core, up to 1.8GHz, 3.5" SBC Rockchip RK3399 ARM dual Cortex-A72 and quad Cortex-A53 1.8 GHz Onboard 2/4GB LPDDR4 memory and 16GB eMMC Dual HDMI(4K 60fps + 1080P), 1 eDP, 1 dual channel LVDS, 1 MIPI CSI Support 4K H.264/H.265 Video decoder 6 serial, 1 USB3.0, 4 USB2.0 ,1 USB OTG, 2 GbE, 1 SPI, 1 I2C, 6 GPIO M.2 for WIFI/BT support, mini-PCIe for 3G/4G support Support Debian and Android

Rockchip RK3399 Cortex-A72 Quad core, up to 1.8GHz, 3.5" SBC

  • Rockchip RK3399 ARM dual Cortex-A72 and quad Cortex-A53 1.8 GHz
  • Onboard 2/4GB LPDDR4 memory and 16GB eMMC
  • Dual HDMI(4K 60fps + 1080P), 1 eDP, 1 dual channel LVDS, 1 MIPI CSI
  • Support 4K H.264/H.265 Video decoder
  • 6 serial, 1 USB3.0, 4 USB2.0 ,1 USB OTG, 2 GbE, 1 SPI, 1 I2C, 6 GPIO
  • M.2 for WIFI/BT support, mini-PCIe for 3G/4G support
  • Support Debian and Android
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Single Board Computers (SBC)
Product Name Rockchip RK3399 Cortex-A72 Quad core, up to 1.8GHz, 3.5" SBC
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - AIMB-215N-S6B1E-ND - DigiKey
Specs
CPU Speed 1830 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details
2 suppliers
Single Board Computers (SBCs) - 2084-AIMB-705G2-00A4-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 32000 MB
Ports USB
View Details
Single Board Computers (SBCs) - 2084-AIMB-587QG2-00A1E-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 128000 MB
Ports USB
View Details