Advantech Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) UTC-532D-PE

Description
Win Source Part Number: 1103526-UTC-532D-PE Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Series: * Package: Bulk Standard Package: 1 ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: UTC-532
Request a Quote Datasheet
Description
Win Source Part Number: 1103526-UTC-532D-PE Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Series: * Package: Bulk Standard Package: 1 ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: UTC-532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) - UTC-532D-PE - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM)
UTC-532D-PE
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) UTC-532D-PE
Win Source Part Number: 1103526-UTC-532D-PE Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Series: * Package: Bulk Standard Package: 1 ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: UTC-532

Win Source Part Number: 1103526-UTC-532D-PE
Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Series: *
Package: Bulk
Standard Package: 1
ECCN: 5A992C
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Advantech Corp
Base Product Number: UTC-532

Buy Now Datasheet
Single Board Computer - 933-UTC-532D-PE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Single Board Computer
933-UTC-532D-PE
Single Board Computer 933-UTC-532D-PE
32Inch Ubiquitous Touch ComputerUTC-532D with Intel Celeron J1900UTC-532E with Intel Core i5-4300U Product overview: UTC-532D-PE from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-UTC-532D-PE can be used for catalog matching and distributor lookup.

32Inch Ubiquitous Touch ComputerUTC-532D with Intel Celeron J1900UTC-532E with Intel Core i5-4300U Product overview: UTC-532D-PE from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-UTC-532D-PE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number UTC-532D-PE 933-UTC-532D-PE
Product Name Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) Single Board Computer
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe - MIO-2263E-S3A2 - Advantech
Specs
Processor / CPU Intel® AtomTM; Intel Atom E3825
CPU Speed 1330 MHz
Chipset Intel Chipset
View Details
2 suppliers
Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Specs
Processor / CPU 800 MHz Freescale P2010 Single-core Processor, 1.2 GHz Freescale P2020 Dual-core Processo
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 800 to 1200 MHz
View Details
NEXCOM USA
Specs
Processor / CPU Intel Pentium III
Computer Bus ISA/EISA; PCI
CPU Speed 1260 MHz
View Details