Advantech 2.16GHZ 8GB 0GB Single Board Computer PCM-3365N-S8A1E

Description
SBC 2.16GHZ 4 CORE 8GB/0GB RAM Product overview: PCM-3365N-S8A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.16GHZ, 8GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 2.16GHZ, 8GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-PCM-3365N-S8A1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SBC 2.16GHZ 4 CORE 8GB/0GB RAM Product overview: PCM-3365N-S8A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.16GHZ, 8GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 2.16GHZ, 8GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-PCM-3365N-S8A1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.16GHZ 8GB 0GB Single Board Computer - 933-PCM-3365N-S8A1E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.16GHZ 8GB 0GB Single Board Computer
933-PCM-3365N-S8A1E
2.16GHZ 8GB 0GB Single Board Computer 933-PCM-3365N-S8A1E
SBC 2.16GHZ 4 CORE 8GB/0GB RAM Product overview: PCM-3365N-S8A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.16GHZ, 8GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 2.16GHZ, 8GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-PCM-3365N-S8A1E can be used for catalog matching and distributor lookup.

SBC 2.16GHZ 4 CORE 8GB/0GB RAM Product overview: PCM-3365N-S8A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.16GHZ, 8GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 2.16GHZ, 8GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-PCM-3365N-S8A1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded Computers - Single Board Computers (SBCs) - PCM-3365N-S8A1E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers - Single Board Computers (SBCs)
PCM-3365N-S8A1E
Embedded Computers - Single Board Computers (SBCs) PCM-3365N-S8A1E
Win Source Part Number: 1349913-PCM-3365N-S8 A1E Category: Embedded Computers - Single Board Computers (SBCs) Core Processor: Celeron N2930 Speed: 2.16GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (6) Package: Bulk Size / Dimension: 3.800" x 3.500" (96.52mm x 88.90mm) Standard Package: 1 Power (Watts): 6.843W Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Number of Cores: 4 Cooling Type: Heat Sink Form Factor: PC/104-Plus Expansion Site/Bus: Mini-PCIe, PCI, PC/104 RAM Capacity/Installed: 8GB/0GB Storage Interface: SATA, mSATA, Flash Video Outputs: DirectX11, DVI, HDMI, LVDS, Multi-Display, OpenGL, OpenCL, VGA RS-232 (422, 485): 3 Digital I/O Lines: 8 ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Advantech Corp Base Product Number: PCM-3365 California Prop 65: Warning Information

Win Source Part Number: 1349913-PCM-3365N-S8A1E
Category: Embedded Computers - Single Board Computers (SBCs)
Core Processor: Celeron N2930
Speed: 2.16GHz
Ethernet: 10/100/1000Mbps
USB: USB 2.0 (6)
Package: Bulk
Size / Dimension: 3.800" x 3.500" (96.52mm x 88.90mm)
Standard Package: 1
Power (Watts): 6.843W
Watchdog Timer: Yes
Temperature Range - Operating: 0°C ~ 60°C
Number of Cores: 4
Cooling Type: Heat Sink
Form Factor: PC/104-Plus
Expansion Site/Bus: Mini-PCIe, PCI, PC/104
RAM Capacity/Installed: 8GB/0GB
Storage Interface: SATA, mSATA, Flash
Video Outputs: DirectX11, DVI, HDMI, LVDS, Multi-Display, OpenGL, OpenCL, VGA
RS-232 (422, 485): 3
Digital I/O Lines: 8
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Advantech Corp
Base Product Number: PCM-3365
California Prop 65: Warning Information

Buy Now Datasheet
Sheung Wan, Hong Kong
Single Board Computers
PCM-3365N-S8A1E
Single Board Computers PCM-3365N-S8A1E
Single Board Computers PC/104+ SBC with Intel Celeron N2930. VGA, HDMI/DVI, LVDS, 6USB, mSATA

Single Board Computers PC/104+ SBC with Intel Celeron N2930. VGA, HDMI/DVI, LVDS, 6USB, mSATA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Single Board Computers (SBC) Single Board Computers (SBC) Single Board Computers (SBC)
Product Number 933-PCM-3365N-S8A1E PCM-3365N-S8A1E PCM-3365N-S8A1E
Product Name 2.16GHZ 8GB 0GB Single Board Computer Embedded Computers - Single Board Computers (SBCs) Single Board Computers
Processor / CPU Celeron N2930
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIC-720AI-00A1-ND - DigiKey
Specs
Main Memory 4000 MB
Ports USB
Communication Networks Ethernet
View Details
Freescale P5020 QorIQ VME64X/VXS Single Board Computer - MVME8100 - Artesyn Embedded Power
Specs
Computer Bus PCIe; USB; VME Bus
CPU Speed 1800 to 2000 MHz
Features Watchdog Timer
View Details
NEXCOM USA
Specs
Processor / CPU VIA Cyrix III
Computer Bus ISA/EISA; PCI
CPU Speed 1000 MHz
View Details