Advantech NXP i.MX8M Plus Cortex®-A53 2.5" SBC with UIO40-Express RSB-3720WD-BCA2E

Description
NXP i.MX8M Plus Cortex®-A53 2.5" SBC with UIO40-Express NXP Arm® Cortex®-A53 i.MX8M Plus Quad/Dual up to 1.8 GHz Onboard LPDDR4 4 GB / 6 GB, 4000MT/s memory HDMI 1920x1080 at 60Hz, 1 Single or 1 Dual Channel 24 bit LVDS (or 1 4-Lane MIPI-DSI by BOM Option) 1 4-wire RS-232/422/485, 1 USB3.2 Gen1 By 1, 1 USB2.0, 1 Micro SD, 1 Mic. in / Line out 1 mini-PCIe for 3G/4G, 1 M.2 2230 Key E Slot Supports Windows 10 IoT Enterprise on Arm, QNX and Yocto Linux BSP Support I/O Expansions boards by UIO40-Express Support Hailo-8™ AI accelerator module (up to 26TOPS)
Request a Quote Datasheet
Description
NXP i.MX8M Plus Cortex®-A53 2.5" SBC with UIO40-Express NXP Arm® Cortex®-A53 i.MX8M Plus Quad/Dual up to 1.8 GHz Onboard LPDDR4 4 GB / 6 GB, 4000MT/s memory HDMI 1920x1080 at 60Hz, 1 Single or 1 Dual Channel 24 bit LVDS (or 1 4-Lane MIPI-DSI by BOM Option) 1 4-wire RS-232/422/485, 1 USB3.2 Gen1 By 1, 1 USB2.0, 1 Micro SD, 1 Mic. in / Line out 1 mini-PCIe for 3G/4G, 1 M.2 2230 Key E Slot Supports Windows 10 IoT Enterprise on Arm, QNX and Yocto Linux BSP Support I/O Expansions boards by UIO40-Express Support Hailo-8™ AI accelerator module (up to 26TOPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NXP i.MX8M Plus Cortex®-A53 2.5
Cincinnati, OH, United States
NXP i.MX8M Plus Cortex®-A53 2.5" SBC with UIO40-Express
RSB-3720WD-BCA2E
NXP i.MX8M Plus Cortex®-A53 2.5" SBC with UIO40-Express RSB-3720WD-BCA2E
NXP i.MX8M Plus Cortex®-A53 2.5" SBC with UIO40-Express NXP Arm® Cortex®-A53 i.MX8M Plus Quad/Dual up to 1.8 GHz Onboard LPDDR4 4 GB / 6 GB, 4000MT/s memory HDMI 1920x1080 at 60Hz, 1 Single or 1 Dual Channel 24 bit LVDS (or 1 4-Lane MIPI-DSI by BOM Option) 1 4-wire RS-232/422/485, 1 USB3.2 Gen1 By 1, 1 USB2.0, 1 Micro SD, 1 Mic. in / Line out 1 mini-PCIe for 3G/4G, 1 M.2 2230 Key E Slot Supports Windows 10 IoT Enterprise on Arm, QNX and Yocto Linux BSP Support I/O Expansions boards by UIO40-Express Support Hailo-8™ AI accelerator module (up to 26TOPS)

NXP i.MX8M Plus Cortex®-A53 2.5" SBC with UIO40-Express

  • NXP Arm® Cortex®-A53 i.MX8M Plus Quad/Dual up to 1.8 GHz
  • Onboard LPDDR4 4 GB / 6 GB, 4000MT/s memory
  • HDMI 1920x1080 at 60Hz, 1 Single or 1 Dual Channel 24 bit LVDS (or 1 4-Lane MIPI-DSI by BOM Option)
  • 1 4-wire RS-232/422/485, 1 USB3.2 Gen1 By 1, 1 USB2.0, 1 Micro SD, 1 Mic. in / Line out
  • 1 mini-PCIe for 3G/4G, 1 M.2 2230 Key E Slot
  • Supports Windows 10 IoT Enterprise on Arm, QNX and Yocto Linux BSP
  • Support I/O Expansions boards by UIO40-Express
  • Support Hailo-8™ AI accelerator module (up to 26TOPS)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Single Board Computers (SBC)
Product Number RSB-3720WD-BCA2E
Product Name NXP i.MX8M Plus Cortex®-A53 2.5" SBC with UIO40-Express
Processor / CPU NXP ARM® Cortex®-A53 i.MX 8M Plus Dual
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-276G2-01A1E-ND - DigiKey
Specs
CPU Speed 1800 to 3700 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
Single Board Computers (SBCs) - 2084-ASMB-610V3-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 128000 MB
Ports USB
View Details
Single Board Computers (SBCs) - ARK-3440F-U4A2E-ND - DigiKey
Specs
Processor / CPU Intel Core i5-520E
CPU Speed 2400 MHz
Features RoHS
View Details