Advantech LGA1200 10th Gen Intel® Xeon® and Core™ i9/i7/i5/i3 Half-size SHB with PCIe 3.0/Triple Independent Display/Dual GbE LAN/SATA III/USB 3.2 PCE-4132

Description
LGA1200 10th Gen Intel® Xeon® and Core™ i9/i7/i5/i3 Half-size SHB with PCIe 3.0/Triple Independent Display/Dual GbE LAN/SATA III/USB 3.2 Complies with PICMG 1.3 Supports Intel Xeon W Family series, Core i9/i7/i5/i3 LGA1200 processors with W480E Dual Channel DDR4 2666/2933 (ECC/non-ECC) up to 64 GB Supports PCIE 3.0, USB 3.2, SATA3.0, SW RAID 0, 1, 5, 10 Supports triple displays: VGA+DVI-D (optional) + DP (optional) Supports out-of-band remote management with AMT9.0 Supports Advantech TPM module (optional) Supports SUSIAccess and embedded software APIs
Request a Quote Datasheet
Description
LGA1200 10th Gen Intel® Xeon® and Core™ i9/i7/i5/i3 Half-size SHB with PCIe 3.0/Triple Independent Display/Dual GbE LAN/SATA III/USB 3.2 Complies with PICMG 1.3 Supports Intel Xeon W Family series, Core i9/i7/i5/i3 LGA1200 processors with W480E Dual Channel DDR4 2666/2933 (ECC/non-ECC) up to 64 GB Supports PCIE 3.0, USB 3.2, SATA3.0, SW RAID 0, 1, 5, 10 Supports triple displays: VGA+DVI-D (optional) + DP (optional) Supports out-of-band remote management with AMT9.0 Supports Advantech TPM module (optional) Supports SUSIAccess and embedded software APIs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGA1200 10th Gen Intel® Xeon® and Core™ i9/i7/i5/i3 Half-size SHB with PCIe 3.0/Triple Independent Display/Dual GbE LAN/SATA III/USB 3.2 -  - Advantech
Cincinnati, OH, United States
LGA1200 10th Gen Intel® Xeon® and Core™ i9/i7/i5/i3 Half-size SHB with PCIe 3.0/Triple Independent Display/Dual GbE LAN/SATA III/USB 3.2
LGA1200 10th Gen Intel® Xeon® and Core™ i9/i7/i5/i3 Half-size SHB with PCIe 3.0/Triple Independent Display/Dual GbE LAN/SATA III/USB 3.2
LGA1200 10th Gen Intel® Xeon® and Core™ i9/i7/i5/i3 Half-size SHB with PCIe 3.0/Triple Independent Display/Dual GbE LAN/SATA III/USB 3.2 Complies with PICMG 1.3 Supports Intel Xeon W Family series, Core i9/i7/i5/i3 LGA1200 processors with W480E Dual Channel DDR4 2666/2933 (ECC/non-ECC) up to 64 GB Supports PCIE 3.0, USB 3.2, SATA3.0, SW RAID 0, 1, 5, 10 Supports triple displays: VGA+DVI-D (optional) + DP (optional) Supports out-of-band remote management with AMT9.0 Supports Advantech TPM module (optional) Supports SUSIAccess and embedded software APIs

LGA1200 10th Gen Intel® Xeon® and Core™ i9/i7/i5/i3 Half-size SHB with PCIe 3.0/Triple Independent Display/Dual GbE LAN/SATA III/USB 3.2

  • Complies with PICMG 1.3
  • Supports Intel Xeon W Family series, Core i9/i7/i5/i3 LGA1200 processors with W480E
  • Dual Channel DDR4 2666/2933 (ECC/non-ECC) up to 64 GB
  • Supports PCIE 3.0, USB 3.2, SATA3.0, SW RAID 0, 1, 5, 10
  • Supports triple displays: VGA+DVI-D (optional) + DP (optional)
  • Supports out-of-band remote management with AMT9.0
  • Supports Advantech TPM module (optional)
  • Supports SUSIAccess and embedded software APIs
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Single Board Computers (SBC)
Product Name LGA1200 10th Gen Intel® Xeon® and Core™ i9/i7/i5/i3 Half-size SHB with PCIe 3.0/Triple Independent Display/Dual GbE LAN/SATA III/USB 3.2
Video VGA
Unlock Full Specs
to access all available technical data

Similar Products

8th Gen. Intel® Core i7/i5/i3/Celeron 3.5
Specs
Processor / CPU Intel® Core™ i5-8365UE
Features RJ-45 Connectors
Cache Memory 6000 KB
View Details
2 suppliers
Single Board Computers (SBCs) - 2084-AIMB-233G2-U5A1E-ND - DigiKey
Specs
CPU Speed 2400 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
Single Board Computers (SBCs) - 2084-ARK-6322-Q0A2E-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features RoHS; Watchdog Timer
Main Memory 0 to 8000 MB
View Details