Advantech NXP i.MX6 2.5" Single Board Computer RSB-3410

Description
NXP i.MX6 2.5" Single Board Computer NXP ARM Cortex-A9 i.MX6 Dual Lite 1 GHz high performance processor Onboard DDR3 1 GB, 4 GB eMMC Flash Supports OpenGL ES 2.0 and OpenVG 1.1 hardware accelerators, full HD 1080p video codecHDMI 1920x1080 Single Channel 18/24 bit LVDS Dual mini-PCIe for WIFI/3G support 1 USB 2.0, 1 USB OTG client Multiple OS support in Linux/Android
Request a Quote
Description
NXP i.MX6 2.5" Single Board Computer NXP ARM Cortex-A9 i.MX6 Dual Lite 1 GHz high performance processor Onboard DDR3 1 GB, 4 GB eMMC Flash Supports OpenGL ES 2.0 and OpenVG 1.1 hardware accelerators, full HD 1080p video codecHDMI 1920x1080 Single Channel 18/24 bit LVDS Dual mini-PCIe for WIFI/3G support 1 USB 2.0, 1 USB OTG client Multiple OS support in Linux/Android
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSB-3410 is a 2.5" single board computer featuring the NXP i.MX6 Cortex-A9 Dual Lite processor operating at 1 GHz. It is equipped with 1 GB of onboard DDR3 memory and 4 GB of eMMC flash storage, providing a compact and efficient computing solution. The board supports HDMI output at 1920 x 1080 resolution and includes a single-channel 18/24 bit LVDS interface for display connectivity. Networking capabilities are facilitated by an integrated Ethernet controller supporting speeds of 10/100/1000 Mbps. The RSB-3410 offers various I/O options, including one USB 2.0 host port, one USB OTG port, an SD slot, and a 4-wire RS-232 serial port. It also features dual mini-PCIe slots for additional connectivity options such as Wi-Fi and 3G modules. Designed for low power consumption, the board operates on a +12 V DC power supply and has a maximum power consumption of 4.4W. It is suitable for a wide range of applications in the IoT sector, operating within a temperature range of 0 to 60 °C and supporting both Linux and Android operating systems. The RSB-3410 is compliant with CE and FCC Class B certifications, making it a reliable choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The RSB-3410 is a 2.5" single board computer featuring the NXP i.MX6 Cortex-A9 Dual Lite processor operating at 1 GHz. It is equipped with 1 GB of onboard DDR3 memory and 4 GB of eMMC flash storage, providing a compact and efficient computing solution. The board supports HDMI output at 1920 x 1080 resolution and includes a single-channel 18/24 bit LVDS interface for display connectivity. Networking capabilities are facilitated by an integrated Ethernet controller supporting speeds of 10/100/1000 Mbps. The RSB-3410 offers various I/O options, including one USB 2.0 host port, one USB OTG port, an SD slot, and a 4-wire RS-232 serial port. It also features dual mini-PCIe slots for additional connectivity options such as Wi-Fi and 3G modules. Designed for low power consumption, the board operates on a +12 V DC power supply and has a maximum power consumption of 4.4W. It is suitable for a wide range of applications in the IoT sector, operating within a temperature range of 0 to 60 °C and supporting both Linux and Android operating systems. The RSB-3410 is compliant with CE and FCC Class B certifications, making it a reliable choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
NXP i.MX6 2.5
Cincinnati, OH, United States
NXP i.MX6 2.5" Single Board Computer
NXP i.MX6 2.5" Single Board Computer
NXP i.MX6 2.5" Single Board Computer NXP ARM Cortex-A9 i.MX6 Dual Lite 1 GHz high performance processor Onboard DDR3 1 GB, 4 GB eMMC Flash Supports OpenGL ES 2.0 and OpenVG 1.1 hardware accelerators, full HD 1080p video codecHDMI 1920x1080 Single Channel 18/24 bit LVDS Dual mini-PCIe for WIFI/3G support 1 USB 2.0, 1 USB OTG client Multiple OS support in Linux/Android

NXP i.MX6 2.5" Single Board Computer

  • NXP ARM Cortex-A9 i.MX6 Dual Lite 1 GHz high performance processor
  • Onboard DDR3 1 GB, 4 GB eMMC Flash
  • Supports OpenGL ES 2.0 and OpenVG 1.1 hardware accelerators, full HD 1080p video codecHDMI 1920x1080
  • Single Channel 18/24 bit LVDS
  • Dual mini-PCIe for WIFI/3G support
  • 1 USB 2.0, 1 USB OTG client
  • Multiple OS support in Linux/Android
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Single Board Computers (SBC)
Product Name NXP i.MX6 2.5" Single Board Computer
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIO-5154C3-P8A1U-ND - DigiKey
Specs
CPU Speed 3800 MHz
Features Watchdog Timer
Main Memory 0 to 16000 MB
View Details
Single Board Computers (SBCs) - AIMB-273G2-00A1E-ND - DigiKey
Specs
Processor / CPU Intel Core i7/i5/i3/Celeron
CPU Speed 1600 to 2700 MHz
Features Watchdog Timer
View Details
2 suppliers
Intel® Celeron J1900 & Atom E3825/E3845, 3.5
Specs
Processor / CPU Intel Celeron; Intel Celeron J1900
Features RJ-45 Connectors
Cache Memory 2000 KB
View Details
3 suppliers