Acme Chip Technology Co., Limited Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
CRYDOM
H12D4825K-10
H12WD48125PH-7153
HD4850FS-10
PM IP00 SSR 660VAC/90A DC W/THER
RELAY GEN PURPOSE 4PDT 1A 100V
RELAY GEN PURPOSE 4PDT 1A 110V
RELAY GEN PURPOSE 4PDT 1A 115V
RELAY GEN PURPOSE 4PDT 1A 120V
RELAY GEN PURPOSE 4PDT 1A 12V
RELAY GEN PURPOSE 4PDT 1A 200V
RELAY GEN PURPOSE 4PDT 1A 240V
RELAY GEN PURPOSE 4PDT 1A 24V
RELAY GEN PURPOSE 4PDT 1A 48V
RELAY GEN PURPOSE 4PDT 2A 100V
RELAY GEN PURPOSE 4PDT 2A 110V
RELAY GEN PURPOSE 4PDT 2A 115V
RELAY GEN PURPOSE 4PDT 2A 120V
RELAY GEN PURPOSE 4PDT 2A 12V
RELAY GEN PURPOSE 4PDT 2A 200V
RELAY GEN PURPOSE 4PDT 2A 240V
RELAY GEN PURPOSE 4PDT 2A 24V
RELAY GEN PURPOSE 4PDT 2A 48V
RELAY GEN PURPOSE DPDT 1A 12V
RELAY GEN PURPOSE DPDT 1A 18V
RELAY GEN PURPOSE DPDT 1A 24V
RELAY GEN PURPOSE DPDT 1A 26.5V
RELAY GEN PURPOSE DPDT 1A 4.5V
RELAY GEN PURPOSE DPDT 1A 48V
RELAY GEN PURPOSE DPDT 2A 12V
RELAY GEN PURPOSE DPDT 2A 24V
RELAY GEN PURPOSE DPDT 2A 4.5V
RELAY GEN PURPOSE DPDT 2A 48V
RELAY GEN PURPOSE SPDT 1A 12V
RELAY GEN PURPOSE SPDT 2A 12V
RELAY GEN PURPOSE SPDT 2A 48V
RELAY GENERAL PURPOSE 4PDT 1A 3V
RELAY GENERAL PURPOSE 4PDT 1A 5V
RELAY GENERAL PURPOSE 4PDT 1A 6V
RELAY GENERAL PURPOSE 4PDT 1A 9V
RELAY GENERAL PURPOSE 4PDT 2A 5V
RELAY GENERAL PURPOSE 4PDT 2A 6V
RELAY GENERAL PURPOSE DPDT 1A 3V
RELAY GENERAL PURPOSE DPDT 1A 5V
RELAY GENERAL PURPOSE DPDT 1A 6V
RELAY GENERAL PURPOSE DPDT 1A 9V
RELAY GENERAL PURPOSE DPDT 24V
RELAY GENERAL PURPOSE DPDT 2A 5V
RELAY GENERAL PURPOSE DPDT 2A 6V
RELAY GENERAL PURPOSE DPDT 2A 9V
RELAY GENERAL PURPOSE SPDT 1A 3V
RELAY GENERAL PURPOSE SPDT 1A 6V
RELAY GENERAL PURPOSE SPDT 1A 9V
RELAY GENERAL PURPOSE SPDT 2A 3V
RELAY GENERAL PURPOSE SPDT 2A 5V
RELAY SSR 48-660VAC 50A
RELAY TELECOM DPDT 1A 12V
RELAY TELECOM DPDT 1A 24V
RELAY TELECOM DPDT 1A 3V
RELAY TELECOM DPDT 1A 4.5V
RELAY TELECOM DPDT 1A 48V
RELAY TELECOM DPDT 1A 5V
RELAY TELECOM DPDT 1A 6V
RELAY TELECOM DPDT 1A 9V
RELAY TELECOM DPDT 2A 12V
RELAY TELECOM DPDT 2A 24V
RELAY TELECOM DPDT 2A 3V
RELAY TELECOM DPDT 2A 48V
RELAY TELECOM DPDT 2A 6V
RELAY
SOLID STATE RELAYS
SSR 48-530V LED AND THERMAL PAD
SSR RELAY 3PST-NO 25A 48-530V
SSR RELAY 3PST-NO 25A 48-600V
SSR RELAY 3PST-NO 50A 48-530V
SSR RELAY 3PST-NO 50A 48-600V
SSR RELAY PANEL MOUNT IP00 25
SSR RELAY SPST-NO 1.4A 0-60V
SSR RELAY SPST-NO 100MA 0-40V
SSR RELAY SPST-NO 10A 24-280V
SSR RELAY SPST-NO 110A 48-530V
SSR RELAY SPST-NO 110A 48-660V
SSR RELAY SPST-NO 120MA 0-40V
SSR RELAY SPST-NO 120MA 0-60V
SSR RELAY SPST-NO 120MA 0-80V
SSR RELAY SPST-NO 125A 48-530V
SSR RELAY SPST-NO 125A 48-660V
SSR RELAY SPST-NO 12A 48-530V
SSR RELAY SPST-NO 140MA 0-40V
SSR RELAY SPST-NO 150MA 0-400V
SSR RELAY SPST-NO 2.3A 0-60V
SSR RELAY SPST-NO 20A 48-600V
SSR RELAY SPST-NO 250MA 0-40V
SSR RELAY SPST-NO 25A 48-530V
SSR RELAY SPST-NO 25A 48-660V
SSR RELAY SPST-NO 2A 0-60V
SSR RELAY SPST-NO 3.3A 0-60V
SSR RELAY SPST-NO 3.5A 24-280V
SSR RELAY SPST-NO 300MA 0-40V
SSR RELAY SPST-NO 300MA 0-50V
SSR RELAY SPST-NO 30A 48-600V
SSR RELAY SPST-NO 35A 48-600V
SSR RELAY SPST-NO 3A 0-60V
SSR RELAY SPST-NO 400MA 0-60V
SSR RELAY SPST-NO 40A 48-530V
SSR RELAY SPST-NO 40MA 0-80V
SSR RELAY SPST-NO 45A 48-600V
SSR RELAY SPST-NO 4A 0-60V
SSR RELAY SPST-NO 500MA 0-60V
SSR RELAY SPST-NO 50A 48-530V
SSR RELAY SPST-NO 50A 48-660V
SSR RELAY SPST-NO 5A 100-240V
SSR RELAY SPST-NO 700MA 0-60V
SSR RELAY SPST-NO 70MA 0-60V
SSR RELAY SPST-NO 75A 48-530V
SSR RELAY SPST-NO 75A 48-660V
SSR RELAY SPST-NO 800MA 0-60V
SSR RELAY SPST-NO 80MA 0-40V
SSR RELAY SPST-NO 90A 48-530V
SSR RELAY SPST-NO 90A 48-600V
SSR RELAY SPST-NO 90A 48-660V
SSR RELAY SPST-NO 90A 48-690V
SSR RELAY SPST-NO 90MA 0-600V

<< Prev Next >>