Acme Chip Technology Co., Limited Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| RELAY DIP MOUNT 1FORMC 14-DIP | |
| RELAY GEN PURPOSE 4PDT 2A 12V | |
| RELAY GEN PURPOSE 4PDT 2A 24V | |
| RELAY GEN PURPOSE 4PDT 2A 48V | |
| RELAY GEN PURPOSE 4PDT 2A 60V | |
| RELAY GEN PURPOSE 6PDT 2A 12V | |
| RELAY GEN PURPOSE 6PDT 2A 24V | |
| RELAY GEN PURPOSE 6PDT 2A 60V | |
| RELAY GEN PURPOSE DPDT 2A 12V | |
| RELAY GEN PURPOSE DPDT 2A 24V | |
| RELAY GEN PURPOSE DPDT 2A 4.5V | |
| RELAY GEN PURPOSE SPDT 1A 24V | |
| RELAY GENERAL PURPOSE 4PDT 24V | |
| RELAY GENERAL PURPOSE DPDT 2A 5V | |
| RELAY GENERAL PURPOSE DPDT 2A 6V | |
| SSR RELAY SPST-NO 0-400V | |
| SSR RELAY SPST-NO 10A 12-140V | |
| SSR RELAY SPST-NO 10A 12-280V | |
| SSR RELAY SPST-NO 1A 2-220V | |
| SSR RELAY SPST-NO 3A 2-60V | |
| SSR RELAY SPST-NO 4A 24-460V | |
| SSR RELAY SPST-NO 5A 12-275V | |
| SSR RELAY SPST-NO 5A 12-440V |
| << Prev |