Crydom Corporation H1 Series H16WD6050 Relay H16WD6050

Description
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H1 Series H16WD6050 Relay - H16WD6050 - Sensata Technologies
Attleboro, MA, United States
H1 Series H16WD6050 Relay
H16WD6050
H1 Series H16WD6050 Relay H16WD6050
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 90A @ 48-690 VAC
  • 1600 Volts Blocking
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • Direct bond copper substrate
  • EMC Compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
H16WD6050
Relays - Solid State Relays H16WD6050
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H16WD6050
Solid State Relays - Industrial Mount H16WD6050
Solid State Relays - Industrial Mount IP00 SSR 660VAC/50A DC In, ZC

Solid State Relays - Industrial Mount IP00 SSR 660VAC/50A DC In, ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number H16WD6050 H16WD6050 H16WD6050
Product Name H1 Series H16WD6050 Relay Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -22 to 176 F (-30 to 80 C) -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products