Win Source Part Number: 1062040-HD1E-M-DC12V
Category: Relays>Signal Relays, Up to 2 Amps
Series: HD
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 100
Coil Resistance: 515 Ohms
Coil Current: 23.5 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 1 A
Switching Voltage: 125VAC, 60VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 60°C
Alternative Parts (Cross-Reference): 6-1617350-7; 3-1393239-8; G6RN-1 DC12; JS1-12V-F; RTB74012; G2RL-1-H DC12; G6RL-1 DC12; RY210012; 4-1393224-6;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9.6 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-1634,255-1634-ND
Base Product Number: HD1E-M
Product Status: Obsolete
RELAY GEN PURPOSE SPDT 1A 12V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 1062040-HD1E-M-DC12V | HD1E-M-DC12V |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |