RELAY, 4PDT, 250VAC, 30VDC, 2A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:2A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 2A 24V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | High Voltage Relays | Solid State Relays |
| Product Number | 51F3698 | HC4E-H-DC24V |
| Product Name | Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Features | Latching | |
| Throw | Double Throw | |
| DC Coil Voltage | 24 volts | |
| Mounting | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable |