Acme Chip Technology Co., Limited Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
IC RELAY SS SP-NO 60V 6-DIP
RELAY DPDT 1A 26.5V
RELAY GEN PURPOSE 4PDT 1A 110V
RELAY GEN PURPOSE 4PDT 1A 120V
RELAY GEN PURPOSE 4PDT 1A 12V
RELAY GEN PURPOSE 4PDT 1A 24V
RELAY GEN PURPOSE 4PDT 1A 48V
RELAY GEN PURPOSE 4PDT 2A 120V
RELAY GEN PURPOSE 4PDT 2A 12V
RELAY GEN PURPOSE 4PDT 2A 24V
RELAY GEN PURPOSE 6PDT 2A 110V
RELAY GEN PURPOSE 6PDT 2A 12V
RELAY GEN PURPOSE 6PDT 2A 24V
RELAY GEN PURPOSE DPDT 1A 120V
RELAY GEN PURPOSE DPDT 1A 12V
RELAY GEN PURPOSE DPDT 1A 18V
RELAY GEN PURPOSE DPDT 1A 24V
RELAY GEN PURPOSE DPDT 1A 26.5V
RELAY GEN PURPOSE DPDT 1A 36V
RELAY GEN PURPOSE DPDT 1A 48V
RELAY GEN PURPOSE DPDT 2A 12V
RELAY GEN PURPOSE DPDT 2A 24V
RELAY GEN PURPOSE DPDT 2A 26.5V
RELAY GEN PURPOSE DPDT 2A 48V
RELAY GENERAL PURPOSE 3PDT 2A
RELAY GENERAL PURPOSE 4PDT 2A 5V
RELAY GENERAL PURPOSE 6PDT 2A 3V
RELAY GENERAL PURPOSE 6PDT 2A 5V
RELAY GENERAL PURPOSE DPDT 1A 5V
RELAY GENERAL PURPOSE DPDT 1A 6V
RELAY GENERAL PURPOSE DPDT 1A 9V
RELAY GENERAL PURPOSE DPDT 1A
RELAY GENERAL PURPOSE DPDT 2A 5V
RELAY GENERAL PURPOSE DPDT 2A
RELAY GENERAL PURPOSE SPDT 2A
RELAY SIGNAL
RELAY SSR DPST 8SMD
RELAY SSR SPST 6DIP
RELAY SSR SPST DUAL 8PIN
RELAY TELECOM SPST 500MA
RELAY
SSR RELAY SPDT 120MA 0-350V
SSR RELAY SPST-NC 170MA 0-250V
SSR RELAY SPST-NO 1.5A 12-280V
SSR RELAY SPST-NO 100A 3-75V
SSR RELAY SPST-NO 10A 0-60V
SSR RELAY SPST-NO 10A 24-280V
SSR RELAY SPST-NO 10A 50-250V
SSR RELAY SPST-NO 120MA 0-350V
SSR RELAY SPST-NO 12A 24-280V
SSR RELAY SPST-NO 15A 50-250V
SSR RELAY SPST-NO 25A 0-250V
SSR RELAY SPST-NO 25A 180-280V
SSR RELAY SPST-NO 25A 24-280V
SSR RELAY SPST-NO 25A 300-530V
SSR RELAY SPST-NO 25A 48-140V
SSR RELAY SPST-NO 25A 48-530V
SSR RELAY SPST-NO 25A 50-250V
SSR RELAY SPST-NO 25A 90-140V
SSR RELAY SPST-NO 2A 12-280V
SSR RELAY SPST-NO 3A 0-200V
SSR RELAY SPST-NO 40A 24-280V
SSR RELAY SPST-NO 40A 3-75V
SSR RELAY SPST-NO 4A 12-280V
SSR RELAY SPST-NO 4A 48-530V
SSR RELAY SPST-NO 50A 180-280V
SSR RELAY SPST-NO 50A 300-530V
SSR RELAY SPST-NO 50A 48-140V
SSR RELAY SPST-NO 50A 90-140V
SSR RELAY SPST-NO 5A 0-60V
SSR RELAY SPST-NO 5A 12-280V
SSR RELAY SPST-NO 5A 24-280V
SSR RELAY SPST-NO 5A 48-530V
SSR RELAY SPST-NO 5A 48-660V
SSR RELAY SPST-NO 60A 3-75V
SSR RELAY SPST-NO 6A 0-100V
SSR RELAY SPST-NO 80A 3-75V
SSR RELAY SPST-NO 90A 180-280V
SSR RELAY SPST-NO 90A 24-280V
SSR RELAY SPST-NO 90A 300-530V
SSR RELAY SPST-NO 90A 48-140V
SSR RELAY SPST-NO 90A 48-530V
SSR RELAY SPST-NO 90A 90-140V

<< Prev Next >>