Sensata Technologies Relays - Solid State Relays H12D4840DE-10

Description
SSR RELAY SPST-NO 40A 48-530V
Datasheet
Description
SSR RELAY SPST-NO 40A 48-530V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
H12D4840DE-10
Relays - Solid State Relays H12D4840DE-10
SSR RELAY SPST-NO 40A 48-530V

SSR RELAY SPST-NO 40A 48-530V

Supplier's Site
Solid State Relay, 40A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom - 51AC7311 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 40A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom
51AC7311
Solid State Relay, 40A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom 51AC7311
SOLID STATE RELAY, 40A, 15-32VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 40A, 15-32VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H12D4840DE-10
Solid State Relays - Industrial Mount H12D4840DE-10
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number H12D4840DE-10 51AC7311 H12D4840DE-10
Product Name Relays - Solid State Relays Solid State Relay, 40A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVD3354N-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details