Sensata Technologies HA and HD Series Relay HA4850-10

Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote
Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HA4850-10 is a panel-mount solid state relay rated for 50 A at 48-530 VAC with instantaneous turn-on switching, using an SCR output for heavy industrial loads. It accepts 90-280 VAC control voltage and has a maximum on-state voltage drop of 1.15 Vrms. Thermal resistance junction-to-case is 0.45 °C/W, with an operating temperature range of -40 to 80 °C. The relay features a direct bond copper substrate, direct power lead frame, and epoxy-free design. It is UL/CSA/TUV approved and CE compliant to EN60950-1, with 4000 Vrms dielectric strength between input and output. Mounting is via screw terminals with a torque range of 18-20 in-lb for load connections. The unit weighs 2.6 oz (74.9 g).

Datasheet Summary
Powered by GS/AI

The HA4850-10 is a panel-mount solid state relay rated for 50 A at 48-530 VAC with instantaneous turn-on switching, using an SCR output for heavy industrial loads. It accepts 90-280 VAC control voltage and has a maximum on-state voltage drop of 1.15 Vrms. Thermal resistance junction-to-case is 0.45 °C/W, with an operating temperature range of -40 to 80 °C. The relay features a direct bond copper substrate, direct power lead frame, and epoxy-free design. It is UL/CSA/TUV approved and CE compliant to EN60950-1, with 4000 Vrms dielectric strength between input and output. Mounting is via screw terminals with a torque range of 18-20 in-lb for load connections. The unit weighs 2.6 oz (74.9 g).

Suppliers

Company
Product
Description
Supplier Links
HA and HD Series Relay - HA4850-10 - Sensata Technologies
Attleboro, MA, United States
HA and HD Series Relay
HA4850-10
HA and HD Series Relay HA4850-10
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 12A to 125A @ 48-530 VAC
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom - 37M2741 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
37M2741
Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom 37M2741
SOLID STATE RELAY, 50A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HA4850-10
Solid State Relays - Industrial Mount HA4850-10
Solid State Relays - Industrial Mount PM IP00 SSR, 530VA C/50A, AC In, RN

Solid State Relays - Industrial Mount PM IP00 SSR, 530VA C/50A, AC In, RN

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
HA4850-10
Relays - Solid State Relays HA4850-10
SSR RELAY SPST-NO 50A 48-530V

SSR RELAY SPST-NO 50A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number HA4850-10 37M2741 HA4850-10 HA4850-10
Product Name HA and HD Series Relay Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
View Details
Solid State Relays - CC1955-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Series-1 Relay - A1225 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
7 suppliers
Solid State Relays - 646-1002-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers