Panasonic Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic HC4E-H-AC115V

Description
RELAY, 4PDT, 250VAC, 30VDC, 2A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:2A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 4PDT, 250VAC, 30VDC, 2A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:2A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic - 51F3703 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic
51F3703
Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic 51F3703
RELAY, 4PDT, 250VAC, 30VDC, 2A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:2A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 2A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:2A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
HC4E-H-AC115V
Relays - Signal Relays, Up to 2 Amps HC4E-H-AC115V
RELAY GEN PURPOSE 4PDT 2A 115V

RELAY GEN PURPOSE 4PDT 2A 115V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays Solid State Relays
Product Number 51F3703 HC4E-H-AC115V
Product Name Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic Relays - Signal Relays, Up to 2 Amps
Features Latching
Throw Double Throw
AC Coil Voltage 115 volts
Mounting Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Unlock Full Specs
to access all available technical data