Panasonic Relays - Signal Relays, Up to 2 Amps HC4E-L-DC24V

Description
RELAY GEN PURPOSE 4PDT 2A 24V
Description
RELAY GEN PURPOSE 4PDT 2A 24V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
HC4E-L-DC24V
Relays - Signal Relays, Up to 2 Amps HC4E-L-DC24V
RELAY GEN PURPOSE 4PDT 2A 24V

RELAY GEN PURPOSE 4PDT 2A 24V

Supplier's Site
Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic - 35K5594 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic
35K5594
Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic 35K5594
RELAY, 4PDT, 250VAC, 30VDC, 2A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:2A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 2A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:2A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays High Voltage Relays
Product Number HC4E-L-DC24V 35K5594
Product Name Relays - Signal Relays, Up to 2 Amps Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic
Application Type General
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Switch Configuration FormC
Features Lighted Indicator Latching
Unlock Full Specs
to access all available technical data