Crydom Corporation HA and HD Series Relay HA4825-10

Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HA and HD Series Relay - HA4825-10 - Sensata Technologies
Attleboro, MA, United States
HA and HD Series Relay
HA4825-10
HA and HD Series Relay HA4825-10
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 12A to 125A @ 48-530 VAC
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HA4825-10
Solid State Relays - Industrial Mount HA4825-10
Solid State Relays - Industrial Mount PM IP00 SSR, 530VA C/25A, AC In, RN

Solid State Relays - Industrial Mount PM IP00 SSR, 530VA C/25A, AC In, RN

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
HA4825-10
Relays - Solid State Relays HA4825-10
SSR RELAY SPST-NO 25A 48-530V

SSR RELAY SPST-NO 25A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number HA4825-10 HA4825-10 HA4825-10
Product Name HA and HD Series Relay Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
Switch Configuration FormC
View Details
Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390002409073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 646-1206-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
5 suppliers