RELAY GEN PURPOSE 4PDT 2A 24V
RELAY, 4PDT, 250VAC, 30VDC, 2A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:2A; Product Range:HC Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | High Voltage Relays |
| Product Number | HC4E-HP-DC24V | 97B4102 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic |
| Application Type | General | |
| Mounting | Through Hole | PCBoard; Through Hole |
| Switch Configuration | FormC | |
| Operating Temp | -40 to 140 F (-40 to 60 C) |