Crydom Corporation H1 Series H12D4875-10 Relay H12D4875-10

Description
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H1 Series H12D4875-10 Relay - H12D4875-10 - Sensata Technologies
Attleboro, MA, United States
H1 Series H12D4875-10 Relay
H12D4875-10
H1 Series H12D4875-10 Relay H12D4875-10
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 125A @ 48-530 VAC
  • Snubber Included
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • Direct bond copper substrate
  • EMC Compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
H12D4875-10
Relays - Solid State Relays H12D4875-10
SSR RELAY SPST-NO 75A 48-530V

SSR RELAY SPST-NO 75A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number H12D4875-10 H12D4875-10
Product Name H1 Series H12D4875-10 Relay Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - PVN013S-TPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Type 77.31 - Modular Solid State Relay 30A - 773190248070 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details