Crydom Corporation H1 Series H16WD6090-10 Relay H16WD6090-10

Description
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H1 Series H16WD6090-10 Relay - H16WD6090-10 - Sensata Technologies
Attleboro, MA, United States
H1 Series H16WD6090-10 Relay
H16WD6090-10
H1 Series H16WD6090-10 Relay H16WD6090-10
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 90A @ 48-690 VAC
  • 1600 Volts Blocking
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • Direct bond copper substrate
  • EMC Compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - H16WD6090-10 - 903248-H16WD6090-10 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - H16WD6090-10
903248-H16WD6090-10
Solid State Relays - H16WD6090-10 903248-H16WD6090-10
Manufacturer: Sensata-Crydom Win Source Part Number: 903248-H16WD6090-10 Series: H16WD Features: Solid State SPST-NO (1 Form A) Hockey Puck Package: Bulk Package: Hockey Puck Mounting: Chassis Mount Family Name: H16WD Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: H16WD609010, CC1881, 2266-H16WD6090-10, H16WD6090-10-ND

Manufacturer: Sensata-Crydom
Win Source Part Number: 903248-H16WD6090-10
Series: H16WD
Features: Solid State SPST-NO (1 Form A) Hockey Puck
Package: Bulk
Package: Hockey Puck
Mounting: Chassis Mount
Family Name: H16WD
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: H16WD609010, CC1881, 2266-H16WD6090-10, H16WD6090-10-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H16WD6090-10
Solid State Relays - Industrial Mount H16WD6090-10
Solid State Relays - Industrial Mount IP00 SSR 660VAC/90A DC In, RN

Solid State Relays - Industrial Mount IP00 SSR 660VAC/90A DC In, RN

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
H16WD6090-10
Relays - Solid State Relays H16WD6090-10
SSR RELAY SPST-NO 90A 48-660V

SSR RELAY SPST-NO 90A 48-660V

Supplier's Site

Technical Specifications

  Sensata Technologies Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number H16WD6090-10 903248-H16WD6090-10 H16WD6090-10 H16WD6090-10
Product Name H1 Series H16WD6090-10 Relay Solid State Relays - H16WD6090-10 Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -22 to 176 F (-30 to 80 C) -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1617069-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
Type 77.31 - Modular Solid State Relay 30A - 773182308050 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Series-1 Relay - A2450-B - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers