Acme Chip Technology Co., Limited Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
6PIN DIP TYPE, FORM A, SOLID STA
INTERFACE RELAYWTRIAC OUTPUT 12A
RELAY GEN PURP DPDT 2A 26.5-32V
RELAY GEN PURPOSE DPDT 1A 12V
RELAY GEN PURPOSE DPDT 1A 18V
RELAY GEN PURPOSE DPDT 1A 24V
RELAY GEN PURPOSE DPDT 1A 26.5V
RELAY GEN PURPOSE DPDT 1A 30V
RELAY GEN PURPOSE DPDT 2A 12V
RELAY GEN PURPOSE DPDT 2A 24V
RELAY GEN PURPOSE DPDT 2A 26.5V
RELAY GEN PURPOSE DPDT 2A 48V
RELAY GEN PURPOSE DPDT 2A 6-8V
RELAY GEN PURPOSE SPDT 1A 12V
RELAY GEN PURPOSE SPDT 1A 18V
RELAY GEN PURPOSE SPDT 1A 24V
RELAY GEN PURPOSE SPDT 1A 26.5V
RELAY GEN PURPOSE SPDT 2A 12V
RELAY GEN PURPOSE SPDT 2A 24V
RELAY GEN PURPOSE SPST 1A 12V
RELAY GEN PURPOSE SPST 1A 24V
RELAY GENERAL PURPOSE DPDT 1A 3V
RELAY GENERAL PURPOSE DPDT 1A 5V
RELAY GENERAL PURPOSE DPDT 1A 6V
RELAY GENERAL PURPOSE DPDT 1A 9V
RELAY GENERAL PURPOSE DPDT 2A 3V
RELAY GENERAL PURPOSE DPDT 2A 5V
RELAY GENERAL PURPOSE DPDT 2A 6V
RELAY GENERAL PURPOSE DPDT 2A 9V
RELAY GENERAL PURPOSE DPDT 2A
RELAY GENERAL PURPOSE SPDT 1A 3V
RELAY GENERAL PURPOSE SPDT 1A 5V
RELAY GENERAL PURPOSE SPDT 1A 6V
RELAY GENERAL PURPOSE SPDT 1A 9V
RELAY GENERAL PURPOSE SPDT 2A 3V
RELAY GENERAL PURPOSE SPDT 2A 5V
RELAY GENERAL PURPOSE SPDT 2A 6V
RELAY GENERAL PURPOSE SPDT 2A 9V
RELAY GENERAL PURPOSE SPST 1A 3V
RELAY GENERAL PURPOSE SPST 1A 5V
RELAY GENERAL PURPOSE SPST 1A 6V
RELAY GENERAL PURPOSE SPST 1A 9V
RELAY TELECOM SPDT 1A 1.5V
RELAY
SSR RELAY SPST-NO 120MA 0-400V
SSR RELAY SPST-NO 180MA 0-250V
SSR RELAY SPST-NO 20A 12-280V
SSR RELAY SPST-NO 20A 24-280V
SSR RELAY SPST-NO 20A 48-660V
SSR RELAY SPST-NO 25A 24-280V
SSR RELAY SPST-NO 25A 48-660V
SSR RELAY SPST-NO 28A 48-530V
SSR RELAY SPST-NO 30A 12-280V
SSR RELAY SPST-NO 30A 48-660V
SSR RELAY SPST-NO 35A 100-240V
SSR RELAY SPST-NO 35A 24-280V
SSR RELAY SPST-NO 40A 24-280V
SSR RELAY SPST-NO 45A 24-280V
SSR RELAY SPST-NO 50A 48-660V
SSR RELAY SPST-NO 55A 48-530V
SSR RELAY SPST-NO 55A 48-660V
SSR RELAY SPST-NO 55A
SSR RELAY SPST-NO 65A 48-660V
SSR RELAY SPST-NO 82.5A 48-660V
SSR RELAY SPST-NO 90A 48-660V
SSR/HS ASSY

<< Prev Next >>