Acme Chip Technology Co., Limited Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
COTO MOSFET - 1 FORM A, 60V, 2.5
COTO MOSFET - 1 FORM B + 1 FORM
RELAY GEN PURPOSE DPDT 1A 12V
RELAY GEN PURPOSE DPDT 1A 24V
RELAY GEN PURPOSE DPDT 2A 12V
RELAY GEN PURPOSE DPDT 2A 24V
RELAY GEN PURPOSE DPDT 2A 4.5V
RELAY GEN PURPOSE DPDT 2A 48V
RELAY GEN PURPOSE SPDT 1A 12V
RELAY GEN PURPOSE SPDT 1A 24V
RELAY GENERAL PURPOSE DPDT 1A 3V
RELAY GENERAL PURPOSE DPDT 1A 5V
RELAY GENERAL PURPOSE DPDT 1A 9V
RELAY GENERAL PURPOSE DPDT 2A 3V
RELAY GENERAL PURPOSE DPDT 2A 5V
RELAY GENERAL PURPOSE DPDT 2A 9V
RELAY GENERAL PURPOSE SPDT 1A 3V
RELAY GENERAL PURPOSE SPDT 1A 5V
RELAY RF DPDT 1A 1.5V
RELAY RF DPDT 1A 6V
RELAY RF DPDT 1A 9V
RELAY TELECOM DPDT 10MA 24V
RELAY TELECOM DPDT 10MA 3V
RELAY TELECOM DPDT 10MA 6V
RELAY TELECOM DPDT 10MA 9V
RELAY TELECOM DPDT 2A 48V
RELAY TELECOM DPDT 2A 5V
RELAY
SSR RELAY 3PST-NO 25A 48-530V
SSR RELAY 3PST-NO 50A 48-530V
SSR RELAY SPST-NC 0.15A 0-60V
SSR RELAY SPST-NC 60MA 0-400V
SSR RELAY SPST-NC 70MA 0-400V
SSR RELAY SPST-NO 1.25A 0-80V
SSR RELAY SPST-NO 1.5A 12-280V
SSR RELAY SPST-NO 1.6A 0-40V
SSR RELAY SPST-NO 100MA 0-350V
SSR RELAY SPST-NO 100MA 0-400V
SSR RELAY SPST-NO 100MA 0-60V
SSR RELAY SPST-NO 120MA 0-350V
SSR RELAY SPST-NO 160MA 0-200V
SSR RELAY SPST-NO 180MA 0-200V
SSR RELAY SPST-NO 1A 0-80V
SSR RELAY SPST-NO 25A 24-280V
SSR RELAY SPST-NO 25A 48-660V
SSR RELAY SPST-NO 2A 0-40V
SSR RELAY SPST-NO 2A 12-280V
SSR RELAY SPST-NO 50A 24-280V
SSR RELAY SPST-NO 50A 48-660V
SSR RELAY SPST-NO 5A 12-280V
SSR RELAY SPST-NO 5A 48-660V
SSR RELAY SPST-NO 60MA 0-600V
SSR RELAY SPST-NO 85MA 0-400V

<< Prev Next >>