Aratas America LLC G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type G3VM-61UV

Description
Very Small Outline Non-Leaded Package with Voltage Driving Type; VSON(R) MOS FET relay with current limiting internal resistor on the input side Operating input forward voltage: Recommendation 5V (Typical) Load voltage: 20 V, 50 V, 60 V 20-V Relay: Continuous load current of 1 A max. Low C × R = 7.2 pF·Ω, COFF (Typical) = 40 pF, RON (Typical) = 0.18 Ω 50-V Relay: Continuous load current of 0.3 A max. Low C × R = 12 pF·Ω, COFF (Typical) = 12 pF, RON (Typical) = 1 Ω 60-V Relay: Continuous load current of 0.4 A max. High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet
Description
Very Small Outline Non-Leaded Package with Voltage Driving Type; VSON(R) MOS FET relay with current limiting internal resistor on the input side Operating input forward voltage: Recommendation 5V (Typical) Load voltage: 20 V, 50 V, 60 V 20-V Relay: Continuous load current of 1 A max. Low C × R = 7.2 pF·Ω, COFF (Typical) = 40 pF, RON (Typical) = 0.18 Ω 50-V Relay: Continuous load current of 0.3 A max. Low C × R = 12 pF·Ω, COFF (Typical) = 12 pF, RON (Typical) = 1 Ω 60-V Relay: Continuous load current of 0.4 A max. High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type - G3VM-61UV - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type
G3VM-61UV
G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type G3VM-61UV
Very Small Outline Non-Leaded Package with Voltage Driving Type; VSON(R) MOS FET relay with current limiting internal resistor on the input side Operating input forward voltage: Recommendation 5V (Typical) Load voltage: 20 V, 50 V, 60 V 20-V Relay: Continuous load current of 1 A max. Low C × R = 7.2 pF·Ω, COFF (Typical) = 40 pF, RON (Typical) = 0.18 Ω 50-V Relay: Continuous load current of 0.3 A max. Low C × R = 12 pF·Ω, COFF (Typical) = 12 pF, RON (Typical) = 1 Ω 60-V Relay: Continuous load current of 0.4 A max. High Ambient operating temperature: -40°C to +110°C

Very Small Outline Non-Leaded Package
with Voltage Driving Type; VSON(R)
MOS FET relay with current limiting
internal resistor on the input side

  • Operating input forward voltage: Recommendation 5V (Typical)
  • Load voltage: 20 V, 50 V, 60 V
  • 20-V Relay: Continuous load current of 1 A max.
    Low C × R = 7.2 pF·Ω, COFF (Typical) = 40 pF, RON (Typical) = 0.18 Ω
  • 50-V Relay: Continuous load current of 0.3 A max.
    Low C × R = 12 pF·Ω, COFF (Typical) = 12 pF, RON (Typical) = 1 Ω
  • 60-V Relay: Continuous load current of 0.4 A max.
  • High Ambient operating temperature: -40°C to +110°C
Supplier's Site Datasheet
Solid State Relays - PCB Mount - G3VM-61UV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-61UV
Solid State Relays - PCB Mount G3VM-61UV
Solid State Relays - PCB Mount MOSFET Relay VSONR 60V, 1 form A, 400mA

Solid State Relays - PCB Mount MOSFET Relay VSONR 60V, 1 form A, 400mA

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
G3VM-61UV
Relays - Solid State Relays G3VM-61UV
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site
Mosfet Relay, Spst-No, 0.4A, 60V, Vson; Contact Form Omron Electronic Components - 94AC0777 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.4A, 60V, Vson; Contact Form Omron Electronic Components
94AC0777
Mosfet Relay, Spst-No, 0.4A, 60V, Vson; Contact Form Omron Electronic Components 94AC0777
MOSFET RELAY, SPST-NO, 0.4A, 60V, VSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.4A, 60V, VSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-61UV G3VM-61UV G3VM-61UV 94AC0777
Product Name G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-No, 0.4A, 60V, Vson; Contact Form Omron Electronic Components
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 39-G3VM-61ER1(TR)TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7259 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormB; SPST-NC (1 Form B)
View Details
Solid State Relays - G3VM-41LR4(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - G3VM-6 - 1176521-G3VM-6 - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers