CMR03E220DOAR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, rated for 100 Vdc, with a capacitance of 22 pF and a tolerance of ±½ pF. It has a case size of 0.270 in × 0.190 in × 0.120 in (6.9 mm × 4.8 mm × 3.0 mm), with 0.120 in (3.0 mm) lead spacing and 0.016 in (0.4 mm) lead diameter. The temperature range is -55°C to +125°C.
High-Reliability, Mica Capacitors 22µF 100V
22pF Mica Capacitor 100V Radial
CAP MICA 22PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E220DOAR | 2002-CMR03E220DOAR | CMR03E220DOAR-ND | CMR03E220DOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.20E-5 microF | 22 microF | 2.20E-5 microF | |
| WVDC | 100 volts | 100 volts | 100 volts |