Radial-Leaded Dipped Mica Capacitors 500V
3300pF Mica Capacitor 500V Radial
CAP MICA 3300PF 500V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CM06FD332JO3 | CM06FD332JO3-ND | CM06FD332JO3 |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| WVDC | 500 volts | 500 volts | |
| Lead Style | Radial | Radial | |
| Packing Method | Bag | Bulk | Bulk; Bulk |