The CMR03C1R0DOCR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001 specifications, designed for use in ground, airborne, and spaceborne applications. It has a capacitance of 1 pF with a tolerance of ±0.5 pF, a voltage rating of 50 Vdc, and operates over a temperature range of -55°C to +125°C. The component measures 0.270 in (6.9 mm) in length, 0.190 in (4.8 mm) in height, and 0.110 in (2.8 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 1µF 300V
1pF Mica Capacitor 300V Radial
CAP MICA 1PF 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03C1R0DOCR | 2002-CMR03C1R0DOCR | CMR03C1R0DOCR-ND | CMR03C1R0DOCR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-6 microF | 1 microF | 1.00E-6 microF | |
| WVDC | 300 volts | 300 volts | 300 volts |