CMR03E240DOAR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, designed for ground, airborne, and space-borne applications. It has a capacitance of 24 pF with a tolerance of ±0.5 pF, a voltage rating of 100 Vdc, and operates from -55°C to +125°C. The component measures 0.270 in (6.9 mm) in length, 0.190 in (4.8 mm) in height, and 0.120 in (3.0 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 24µF 100V
24pF Mica Capacitor 100V Radial
CAP MICA 24PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E240DOAR | 2002-CMR03E240DOAR | CMR03E240DOAR-ND | CMR03E240DOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.40E-5 microF | 24 microF | 2.40E-5 microF | |
| WVDC | 100 volts | 100 volts | 100 volts |