Radial-Leaded Dipped Mica Capacitors 500V
1500pF Mica Capacitor 500V Radial
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 500V
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CM06FD152JO3 | CM06FD152JO3-ND | CM06FD152JO3 | CM06FD152JO3 |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| WVDC | 500 volts | 500 volts | 500 volts | |
| Lead Style | Radial | Radial; Radial Dipped | Radial | |
| Packing Method | Bag | Bulk | Bulk; Bulk |