CMR03E330JOAR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001 specifications, rated for 50 Vdc with a capacitance of 33 pF and a tolerance of ±5%. It has a case size of 0.270 in (6.9 mm) in length, 0.190 in (4.8 mm) in height, and 0.110 in (2.8 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). It operates within a temperature range of -55°C to +125°C.
High-Reliability, Mica Capacitors 33µF 100V
33pF Mica Capacitor 100V Radial
CAP MICA 33PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E330JOAR | 2002-CMR03E330JOAR | CMR03E330JOAR-ND | CMR03E330JOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.30E-5 microF | 33 microF | 3.30E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |