Cornell Dubilier Mica Capacitors CM04ED470JO3

Description
Radial-Leaded Dipped Mica Capacitors 500V
Request a Quote Datasheet
Description
Radial-Leaded Dipped Mica Capacitors 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-CM04ED470JO3
Radial-Leaded Dipped Mica Capacitors 500V

Radial-Leaded Dipped Mica Capacitors 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - CM04ED470JO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CM04ED470JO3-ND
Mica and PTFE Capacitors CM04ED470JO3-ND
47pF Mica Capacitor 500V Radial

47pF Mica Capacitor 500V Radial

Buy Now Datasheet
Mica and PTFE Capacitors - CM04ED470JO3 - 770951-CM04ED470JO3 - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CM04ED470JO3
770951-CM04ED470JO3
Mica and PTFE Capacitors - CM04ED470JO3 770951-CM04ED470JO3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 770951-CM04ED470JO3 Series: * Family Name: CM04 Categories: Capacitors Alternative Parts (Cross-Reference): CM04ED470J03; CM04ED470GO3; Introduction Date: May 21, 2006 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 770951-CM04ED470JO3
Series: *
Family Name: CM04
Categories: Capacitors
Alternative Parts (Cross-Reference): CM04ED470J03; CM04ED470GO3;
Introduction Date: May 21, 2006
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now
Capacitors - Mica and PTFE Capacitors - CM04ED470JO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CM04ED470JO3
Capacitors - Mica and PTFE Capacitors CM04ED470JO3
CAP MICA 500V

CAP MICA 500V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CM04ED470JO3 CM04ED470JO3-ND 770951-CM04ED470JO3 CM04ED470JO3
Product Name Mica Capacitors Mica and PTFE Capacitors Mica and PTFE Capacitors - CM04ED470JO3 Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrostatic Capacitors Mica Mica Mica; Mica
WVDC 500 volts 500 volts
Lead Style Radial Radial
Packing Method Bag Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C343T100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers