CMR03E240DOCR is a high-reliability dipped silvered mica capacitor compliant with MIL-PRF-39001, rated for 300 Vdc, with a capacitance of 24 pF and a tolerance of ±½ pF. It measures 0.270 in × 0.200 in × 0.120 in (6.9 mm × 5.1 mm × 3.0 mm), with a lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm). It operates over a temperature range of -55 °C to +125 °C.
High-Reliability, Mica Capacitors 24µF 300V
24pF Mica Capacitor 300V Radial
CAP MICA 24PF 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E240DOCR | 2002-CMR03E240DOCR | CMR03E240DOCR-ND | CMR03E240DOCR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.40E-5 microF | 24 microF | 2.40E-5 microF | |
| WVDC | 300 volts | 300 volts | 300 volts |