High-Reliability, Mica Capacitors 39µF 300V
39pF Mica Capacitor 300V Radial
CAP MICA 39PF 300V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CMR03E390GOCR | CMR03E390GOCR-ND | CMR03E390GOCR |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 39 microF | 3.90E-5 microF | |
| WVDC | 300 volts | 300 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |