CMR03C4R5DOCR is a high-reliability dipped mica capacitor rated for 50 Vdc, with a capacitance of 4.5 pF and a tolerance of ±½ pF. It has a case size of 0.270 in (6.9 mm) in length, 0.190 in (4.8 mm) in height, and 0.110 in (2.8 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). It operates over a temperature range of -55°C to +125°C and meets MIL-PRF-39001 requirements for high-reliability applications in ground, airborne, and spaceborne systems.
High-Reliability, Mica Capacitors 4.5µF 300V
4.5pF Mica Capacitor 300V Radial
CAP MICA 4.5PF 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03C4R5DOCR | 2002-CMR03C4R5DOCR | CMR03C4R5DOCR-ND | CMR03C4R5DOCR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.50E-6 microF | 4.5 microF | 4.50E-6 microF | |
| WVDC | 300 volts | 300 volts | 300 volts |