The CMR03C5R0DOCR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001 specifications, with a capacitance of 5 pF, a voltage rating of 50 Vdc, and a tolerance of ±½ pF (D). It has a temperature range of -55 ºC to +125 ºC and is packaged in a dipped rectangular body with dimensions of 0.270 in (6.9 mm) in length, 0.190 in (4.8 mm) in height, 0.110 in (2.8 mm) in thickness, a lead spacing of 0.120 in (3.0 mm), and a lead diameter of 0.016 in (0.4 mm).
5pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 5µF 300V
CAP MICA 5PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03C5R0DOCR | CMR03C5R0DOCR-ND | 2002-CMR03C5R0DOCR | CMR03C5R0DOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.00E-6 microF | 5 microF | 5.00E-6 microF | |
| WVDC | 300 volts | 300 volts | 300 volts |