Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 915539-CM05ED270JO3
Series: CM05
Operating Temperature Range: -55°C ~ 125°C
Features: 27 pF Mica Capacitor 500 V Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8532.29.0020
Radial-Leaded Dipped Mica Capacitors 500V
27pF Mica Capacitor 500V Radial
CAP MICA 27PF 500V RADIAL
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 915539-CM05ED270JO3 | 2002-CM05ED270JO3 | CM05ED270JO3-ND | CM05ED270JO3 |
| Product Name | Mica and PTFE Capacitors - CM05ED270JO3 | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Style | Through Hole | Through Hole | Through Hole; Radial | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| WVDC | 500 volts | 500 volts |