Radial-Leaded Dipped Mica Capacitors 500V
51pF Mica Capacitor 500V Radial
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 51PF 500V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CM05ED510GO3 | CM05ED510GO3-ND | CM05ED510GO3 | CM05ED510GO3 |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| WVDC | 500 volts | 500 volts | 500 volts | |
| Lead Style | Radial | Radial; Radial Dipped | Radial | |
| Packing Method | Bag | Bulk | Bulk; Bulk |