Cornell Dubilier Mica Capacitors CM07FD203JO3

Description
Radial-Leaded Dipped Mica Capacitors 500V
Request a Quote Datasheet
Description
Radial-Leaded Dipped Mica Capacitors 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-CM07FD203JO3
Radial-Leaded Dipped Mica Capacitors 500V

Radial-Leaded Dipped Mica Capacitors 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - 1337204-CM07FD203JO3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Mica and PTFE Capacitors
1337204-CM07FD203JO3
Capacitors - Mica and PTFE Capacitors 1337204-CM07FD203JO3
Win Source Part Number: 1337204-CM07FD203JO3 Category: Capacitors - Mica and PTFE Capacitors Series: CM07 Features: General Purpose Package: Bulk Size / Dimension: 0.831" L x 0.449" W (21.10mm x 11.40mm) Height - Seated (Max): 0.921" (23.40mm) Standard Package: 50 Capacitance: 0.02 µF Tolerance: ±5% Voltage - Rated: 500 V Lead Spacing: 0.437" (11.10mm) Dielectric Material: Mica Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.29.0020 Mfr: Cornell Dubilier Electronics (CDE) RoHS Status: RoHS non-compliant California Prop 65: Warning Information

Win Source Part Number: 1337204-CM07FD203JO3
Category: Capacitors - Mica and PTFE Capacitors
Series: CM07
Features: General Purpose
Package: Bulk
Size / Dimension: 0.831" L x 0.449" W (21.10mm x 11.40mm)
Height - Seated (Max): 0.921" (23.40mm)
Standard Package: 50
Capacitance: 0.02 µF
Tolerance: ±5%
Voltage - Rated: 500 V
Lead Spacing: 0.437" (11.10mm)
Dielectric Material: Mica
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
RoHS Status: RoHS non-compliant
California Prop 65: Warning Information

Buy Now Datasheet
Mica and PTFE Capacitors - CM07FD203JO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CM07FD203JO3-ND
Mica and PTFE Capacitors CM07FD203JO3-ND
0.02µF Mica Capacitor 500V Radial

0.02µF Mica Capacitor 500V Radial

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CM07FD203JO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CM07FD203JO3
Capacitors - Mica and PTFE Capacitors CM07FD203JO3
CAP MICA 20000PF 500V RADIAL

CAP MICA 20000PF 500V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CM07FD203JO3 1337204-CM07FD203JO3 CM07FD203JO3-ND CM07FD203JO3
Product Name Mica Capacitors Capacitors - Mica and PTFE Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrostatic Capacitors Mica Mica Mica; Mica
WVDC 500 volts 500 volts 500 volts
Lead Style Radial Radial
Packing Method Bag Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers