Cornell Dubilier Mica and PTFE Capacitors CM04ED220JO3

Description
22pF Mica Capacitor 500V Radial
Request a Quote Datasheet
Description
22pF Mica Capacitor 500V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CM04ED220JO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CM04ED220JO3-ND
Mica and PTFE Capacitors CM04ED220JO3-ND
22pF Mica Capacitor 500V Radial

22pF Mica Capacitor 500V Radial

Buy Now Datasheet
Mica Capacitors 2002-CM04ED220JO3
Radial-Leaded Dipped Mica Capacitors 500V

Radial-Leaded Dipped Mica Capacitors 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - CM04ED220JO3 - 770949-CM04ED220JO3 - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CM04ED220JO3
770949-CM04ED220JO3
Mica and PTFE Capacitors - CM04ED220JO3 770949-CM04ED220JO3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 770949-CM04ED220JO3 Series: * Family Name: CM04 Categories: Capacitors Introduction Date: May 21, 2006 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 770949-CM04ED220JO3
Series: *
Family Name: CM04
Categories: Capacitors
Introduction Date: May 21, 2006
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now
Capacitors - Mica and PTFE Capacitors - CM04ED220JO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CM04ED220JO3
Capacitors - Mica and PTFE Capacitors CM04ED220JO3
CAP MICA 500V

CAP MICA 500V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CM04ED220JO3-ND 2002-CM04ED220JO3 770949-CM04ED220JO3 CM04ED220JO3
Product Name Mica and PTFE Capacitors Mica Capacitors Mica and PTFE Capacitors - CM04ED220JO3 Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details