The CMR03E430JOAR is a high-reliability dipped silvered mica capacitor conforming to MIL-PRF-39001, designed for use in aerospace and defense applications. It has a capacitance of 43 pF with a tolerance of ±5% (J), a voltage rating of 50 Vdc, and operates within a temperature range of -55 °C to +125 °C. The device measures 0.270 in (6.9 mm) in length, 0.200 in (5.1 mm) in height, and 0.120 in (3.0 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 43µF 100V
43pF Mica Capacitor 100V Radial
CAP MICA 43PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E430JOAR | 2002-CMR03E430JOAR | CMR03E430JOAR-ND | CMR03E430JOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.30E-5 microF | 43 microF | 4.30E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |