Cornell Dubilier 39pF 500V Capacitor CM05ED390JO3

Description
Cap Mica 39pF 500V 5% (11.4 X 4.3 X 9.1mm) Radial 5.9mm 125°C T/R Product overview: CM05ED390JO3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39pF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CM05ED390JO3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Mica 39pF 500V 5% (11.4 X 4.3 X 9.1mm) Radial 5.9mm 125°C T/R Product overview: CM05ED390JO3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39pF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CM05ED390JO3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
39pF 500V Capacitor
64-CM05ED390JO3
39pF 500V Capacitor 64-CM05ED390JO3
Cap Mica 39pF 500V 5% (11.4 X 4.3 X 9.1mm) Radial 5.9mm 125°C T/R Product overview: CM05ED390JO3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39pF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CM05ED390JO3 can be used for catalog matching and distributor lookup.

Cap Mica 39pF 500V 5% (11.4 X 4.3 X 9.1mm) Radial 5.9mm 125°C T/R Product overview: CM05ED390JO3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39pF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CM05ED390JO3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mica and PTFE Capacitors - CM05ED390JO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CM05ED390JO3-ND
Mica and PTFE Capacitors CM05ED390JO3-ND
39pF Mica Capacitor 500V Radial

39pF Mica Capacitor 500V Radial

Buy Now Datasheet
Mica Capacitors 2002-CM05ED390JO3
Radial-Leaded Dipped Mica Capacitors 500V

Radial-Leaded Dipped Mica Capacitors 500V

Supplier's Site Datasheet
Hi-Q Mica Capacitors - CM05ED390JO3 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CM05ED390JO3
Hi-Q Mica Capacitors CM05ED390JO3
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.

Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.

Supplier's Site Datasheet
Mica and PTFE Capacitors - CM05ED390JO3 - 915540-CM05ED390JO3 - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CM05ED390JO3
915540-CM05ED390JO3
Mica and PTFE Capacitors - CM05ED390JO3 915540-CM05ED390JO3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 915540-CM05ED390JO3 Series: CM05 Operating Temperature Range: -55°C ~ 125°C Features: 39 pF Mica Capacitor 500 V Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8532.29.0020

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 915540-CM05ED390JO3
Series: CM05
Operating Temperature Range: -55°C ~ 125°C
Features: 39 pF Mica Capacitor 500 V Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8532.29.0020

Buy Now
Capacitors - Mica and PTFE Capacitors - CM05ED390JO3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Mica and PTFE Capacitors
CM05ED390JO3
Capacitors - Mica and PTFE Capacitors CM05ED390JO3
CAP MICA 500V

CAP MICA 500V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 64-CM05ED390JO3 CM05ED390JO3-ND 2002-CM05ED390JO3 CM05ED390JO3 915540-CM05ED390JO3 CM05ED390JO3
Product Name 39pF 500V Capacitor Mica and PTFE Capacitors Mica Capacitors Hi-Q Mica Capacitors Mica and PTFE Capacitors - CM05ED390JO3 Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts
Packing Method Tape and Reel Bulk Bag Bulk; Bulk
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details