CMR03E360JOYR is a high-reliability dipped mica capacitor rated for 50 Vdc, with a capacitance of 36 pF and a tolerance of ±5% (J). It has dimensions of 0.270 in (6.9 mm) in length, 0.210 in (5.3 mm) in height, and 0.130 in (3.3 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). The device operates over a temperature range of -55 °C to +125 °C and meets MIL-PRF-39001 requirements for high-reliability applications in ground, airborne, and spaceborne systems.
36pF Mica Capacitor 50V Radial
High-Reliability, Mica Capacitors 36µF 50V
CAP MICA 36PF 50V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E360JOYR | CMR03E360JOYR-ND | 2002-CMR03E360JOYR | CMR03E360JOYR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-5 microF | 36 microF | 3.60E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |