CMR03E390JOCR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, rated for 300 Vdc with a capacitance of 39 pF and a tolerance of ±5% (J). It has dimensions of 0.270 in (6.9 mm) in length, 0.210 in (5.3 mm) in height, 0.130 in (3.3 mm) in thickness, a lead spacing of 0.120 in (3.0 mm), and lead diameter of 0.016 in (0.4 mm). Operating temperature range is -55°C to +125°C.
39pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 39µF 300V
CAP MICA 39PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E390JOCR | CMR03E390JOCR-ND | 2002-CMR03E390JOCR | CMR03E390JOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.90E-5 microF | 39 microF | 3.90E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |