The CMR03E200DOAR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001 Type CMR specifications, with a capacitance of 20 pF, a voltage rating of 100 Vdc, a capacitance tolerance of ±½ pF (D), and a temperature range of -55 °C to +125 °C. It has a case size of 0.270 in (6.9 mm) length, 0.190 in (4.8 mm) height, 0.110 in (2.8 mm) thickness, lead spacing of 0.120 in (3.0 mm), and lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 20µF 100V
20pF Mica Capacitor 100V Radial
CAP MICA 20PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E200DOAR | 2002-CMR03E200DOAR | CMR03E200DOAR-ND | CMR03E200DOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-5 microF | 20 microF | 2.00E-5 microF | |
| WVDC | 100 volts | 100 volts | 100 volts |