CMR03E240DOYR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001 standards, with a capacitance of 24 pF, a tolerance of ±½ pF, a voltage rating of 50 Vdc, and a temperature range of -55 ºC to +125 ºC. It has a case size of 0.270 in × 0.190 in × 0.110 in (6.9 mm × 4.8 mm × 2.8 mm), with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). The part is designed for ground, airborne, and space-borne applications requiring high reliability.
24pF Mica Capacitor 50V Radial
High-Reliability, Mica Capacitors 24µF 50V
CAP MICA 24PF 50V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E240DOYR | CMR03E240DOYR-ND | 2002-CMR03E240DOYR | CMR03E240DOYR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.40E-5 microF | 24 microF | 2.40E-5 microF | |
| WVDC | 50 volts | 50 volts | 50 volts |