47pF Mica Capacitor 500V Radial
Radial-Leaded Dipped Mica Capacitors 500V
Cap Mica 47pF 500V 5% (11.4 X 4.3 X 9.1mm) Radial 5.9mm 125°C T/R Product overview: CM05ED470JO3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CM05ED470JO3 can be used for catalog matching and distributor lookup.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 915541-CM05ED470JO3
Series: CM05
Operating Temperature Range: -55°C ~ 125°C
Features: 47 pF Mica Capacitor 500 V Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8532.29.0020
CAP MICA 500V
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CM05ED470JO3-ND | 2002-CM05ED470JO3 | 64-CM05ED470JO3 | 915541-CM05ED470JO3 | CM05ED470JO3 |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | 47pF 500V Capacitor | Mica and PTFE Capacitors - CM05ED470JO3 | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |