CMR03E200DOCR is a high-reliability dipped silvered mica capacitor rated for 300 Vdc, with a capacitance of 20 pF and a tolerance of ±½ pF. It has dimensions of 0.270 in (6.9 mm) in length, 0.200 in (5.1 mm) in height, and 0.120 in (3.0 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm). It operates within a temperature range of -55 °C to +125 °C and meets MIL-PRF-39001 requirements.
20pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 20µF 300V
CAP MICA 20PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E200DOCR | CMR03E200DOCR-ND | 2002-CMR03E200DOCR | CMR03E200DOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-5 microF | 20 microF | 2.00E-5 microF | |
| WVDC | 300 volts | 300 volts | 300 volts |