CMR03E270JOYR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, with a capacitance of 27 pF, a tolerance of ±5% (J), a voltage rating of 50 Vdc, and dimensions of 0.270 in (6.9 mm) length, 0.190 in (4.8 mm) height, and 0.110 in (2.8 mm) thickness. It operates from -55°C to +125°C and features a 0.120 in (3.0 mm) lead spacing with a 0.016 in (0.4 mm) lead diameter.
27pF Mica Capacitor 50V Radial
High-Reliability, Mica Capacitors 27µF 50V
CAP MICA 27PF 50V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E270JOYR | CMR03E270JOYR-ND | 2002-CMR03E270JOYR | CMR03E270JOYR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.70E-5 microF | 27 microF | 2.70E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |