The CMR03E390JOAR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001 requirements, designed for use in ground, airborne, and space-borne systems. It has a capacitance of 390 pF with a tolerance of ±5% (J), a voltage rating of 50 Vdc, and operates from -55 °C to +125 °C. The package dimensions are 0.270 in (6.9 mm) in length, 0.200 in (5.1 mm) in height, 0.130 in (3.3 mm) in thickness, a lead spacing of 0.120 in (3.0 mm), and a lead diameter of 0.016 in (0.4 mm).
39pF Mica Capacitor 100V Radial
High-Reliability, Mica Capacitors 39µF 100V
CAP MICA 39PF 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E390JOAR | CMR03E390JOAR-ND | 2002-CMR03E390JOAR | CMR03E390JOAR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.90E-5 microF | 39 microF | 3.90E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |